ZCKJ6H29详情
Schneider ZCKJ6H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
78101155003
Manufacturer
Cooper
Explosion safety category for dust
None
Type of control element
None
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP65
Material housing
Metal
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Cable entry metrical
RoHS
Non-Compliant
ZCKJ6H29拓展信息








哦! 它是空的。