ZCKJ9详情
Schneider ZCKJ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
XCKJ Series
Product Status
活跃
厂商
施耐德电气
Package
Box
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
系列
ZCKJ
配件类型
开关本体
ZCKJ9拓展信息








哦! 它是空的。