ZCKM18详情
Schneider ZCKM18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
RoHS
Non-Compliant
ZCKM18拓展信息








哦! 它是空的。