ZCKM6详情
Schneider ZCKM6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Package
Box
厂商
Stanley
Product Status
活跃
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
RoHS
Non-Compliant
系列
-
工具类型
Hammer, Sledge
手柄类型
Wood, Hickory
ZCKM6拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。