ZCKMD31H29详情
Schneider ZCKMD31H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
HVX05011AARB
Manufacturer
Cutler Hammer, Div of Eaton Corp
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Explosion safety category for dust
None
Type of control element
None
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP65
Material housing
Metal
ZCKMD31H29拓展信息








哦! 它是空的。