ZCMC21L1详情
Schneider ZCMC21L1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Permitted cable outer temperature after assembling without vibration
0 - 0
Rated current In
0
Permitted cable outer temperature during assembling/handling
0 - 0
Degree of protection (IP)
Other
Material of contact surface
Other
For Use With/Related Products
XCMD21 Series
系列
*
配件类型
Cable
ZCMC21L1拓展信息








哦! 它是空的。