ZCMC25L5详情
Schneider ZCMC25L5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
YM12082A
Manufacturer
O-Z Gedney
Permitted cable outer temperature after assembling without vibration
0 - 0
Rated current In
0
Permitted cable outer temperature during assembling/handling
0 - 0
Degree of protection (IP)
Other
Material of contact surface
Other
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCMD25 Series
系列
ZCMC
配件类型
Cable
ZCMC25L5拓展信息








哦! 它是空的。