ZCMC29L1详情
Schneider ZCMC29L1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Telemecanique XC Series
Permitted cable outer temperature after assembling without vibration
-40 - 70
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
Other
Material of contact surface
Other
Illuminated
Non-Illuminated
系列
TelemecaniqueLimit switches XC Standard
配件类型
Cable
灯型
-
ZCMC29L1拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。