ZCMC29L10详情
Schneider ZCMC29L10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Telemecanique XC Series
Permitted cable outer temperature after assembling without vibration
-40 - 70
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
Other
Material of contact surface
Other
Manufacturer Part Number
ZCMC29L10
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.79
Illuminated
Non-Illuminated
系列
TelemecaniqueLimit switches XC Standard
Reach合规守则
unknown
配件类型
Cable
开关类型
SNAP ACTING/LIMIT SWITCH
灯型
-
ZCMC29L10拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。