ZCMD21详情
Schneider ZCMD21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP66
Explosion safety category for dust
None
Explosion safety category for gas
None
For Use With/Related Products
XCMD Series
Material housing
Metal
厂商
施耐德电气
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Package
Box
Product Status
活跃
Suitable for safety functions
无
Type of control element
None
Type of electric connection
Plug-in connection others
系列
ZCMD
类型
Body
配件类型
开关本体
开关类型
限位开关
ZCMD21拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。