ZCMD41L2详情
Schneider ZCMD41L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Type of control element
None
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
2
Degree of protection (IP)
IP66
Material housing
Metal
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
With cable preassembled
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCMD Series
系列
ZCMD
配件类型
开关本体
ZCMD41L2拓展信息








哦! 它是空的。