ZCP27详情
Schneider ZCP27重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP66/IP67
Explosion safety category for dust
None
Explosion safety category for gas
None
For Use With/Related Products
XCKP Series
Material housing
Plastic
厂商
施耐德电气
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
0
Package
Box
Product Status
活跃
Suitable for safety functions
无
Type of control element
None
Type of electric connection
Other
系列
ZCP
配件类型
开关本体
ZCP27拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。