ZCPEG13详情
Schneider ZCPEG13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
Other
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCKP Series
系列
-
配件类型
电缆外壳
ZCPEG13拓展信息








哦! 它是空的。