ZCPEN12详情
Schneider ZCPEN12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Bend radius protection/trumpet flare
无
Degree of protection (IP)
Other
Explosion-tested version
无
For Ex-Zone dust
None
For Ex-zone gas
None
For Use With/Related Products
XCKP Series
Glass-fibre reinforced
无
Material quality
Other
厂商
施耐德电气
Model
Straight
Package
Box
Product Status
活跃
Shock resistant
无
Thread type
NPT
With locknut
无
With strain relief
无
系列
ZCP
配件类型
电缆外壳
ZCPEN12拓展信息








哦! 它是空的。