ZCT25G11详情
Schneider ZCT25G11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Manufacturer
ABB
Manufacturer Part Number
ZCT25G11
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCKT系列
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
系列
ZCT
定位的数量
3
配件类型
开关本体
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
ZCT25G11拓展信息








哦! 它是空的。