ZD5PA203详情
Schneider ZD5PA203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Number of contacts as normally closed contact
0
Model
Integrable
系列
Harmony XB5
端子类型
Screw
0个相似型号
ZD5PA203拓展信息
9001SKR1UH5
Schneider
XB4BW73731M5
Schneider Electric
XB7NH25
Schneider Electric
ZB5AW0B43
Schneider Electric
ZB5AS42
Schneider
ZB5AL5
Schneider
9001KR9RM94
Schneider
9001KR9RH6S10
Schneider
XB7NA3131
Schneider Electric
ZB5AW0B12
Schneider Electric








哦! 它是空的。