Schneider Electric 9013GHG2J63
- 收藏
- 对比
9013GHG2J63
2132-9013GHG2J63
专用
--
大陆
立即发货

PUMP OR COMPRESSOR SWITCH, 9013G
1最小包装量--
9013GHG2J63详情
Schneider Electric 9013GHG2J63重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP00
Degree of protection (NEMA)
13
Number of normally closed contacts as main contact
2
Max. operating pressure
10340
Number of auxiliary contacts as normally closed contact
0
系列
-
类型
泵开关
深度
3.88
宽度
3.44
高度
5.4
9013GHG2J63拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。