Schneider Electric A9N21565
- 收藏
- 对比
添加到询价列表
A9N21565详情
Schneider Electric A9N21565重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.33 - 10
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 16
频率
50 - 60
0个相似型号
A9N21565拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D56632
Schneider
A9D42632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。