Schneider Electric A9N21725
- 收藏
- 对比
A9N21725
2132-A9N21725
断路器
--
大陆
立即发货

A9N21725 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
1最小包装量--
A9N21725详情
Schneider Electric A9N21725重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.33 - 10
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 16
频率
50 - 60
A9N21725拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。