Schneider Electric LRD1508
- 收藏
- 对比
LRD1508详情
Schneider Electric LRD1508重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
TeSys
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
Manufacturer Part Number
LRD1508
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.6
Reach合规守则
unknown
触点额定电流
5 A
LRD1508拓展信息








哦! 它是空的。