Schneider Electric M9A26947
- 收藏
- 对比
M9A26947
2132-M9A26947
断路器
--
大陆
立即发货

M9A26947 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
1最小包装量--
M9A26947详情
Schneider Electric M9A26947重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Multi 9
For Use With
Multi 9 C60 C60BP, Multi 9 C60 C60BPR, Multi 9 C60 C60SP, Multi 9 C60H-DC, Multi 9 GFP
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
系列
M9A
额定电流
6A
M9A26947拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。