注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1019.174696
10
¥961.485561
100
¥907.061853
500
¥855.718729
1000
¥807.281821
Schneider Electric M9A26969
- 收藏
- 对比
M9A26969
2132-M9A26969
断路器
--
大陆
立即发货

M9A26969 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
--最小包装量--
¥
总价: ¥
M9A26969详情
Schneider Electric M9A26969重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
Range
Multi 9
For Use With
Multi 9 C60 C60BP, Multi 9 C60 C60BPR, Multi 9 C60 C60SP, Multi 9 C60H-DC, Multi 9 GFP
系列
M9A
M9A26969拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider






哦! 它是空的。