注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3376.974489
10
¥3185.824994
100
¥3005.495275
500
¥2835.372904
1000
¥2674.880091
Schneider Electric M9F11440
- 收藏
- 对比
M9F11440
2132-M9F11440
断路器
--
大陆
立即发货

M9F11440 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
--最小包装量--
¥
总价: ¥
M9F11440详情
Schneider Electric M9F11440重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 35
频率
50 - 60
M9F11440拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider






哦! 它是空的。