Schneider Electric M9F12101
- 收藏
- 对比
M9F12101
2132-M9F12101
断路器
--
大陆
立即发货

M9F12101 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
1最小包装量--
M9F12101详情
Schneider Electric M9F12101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
RoHS
Non-Compliant
频率
50 - 60
M9F12101拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。