Schneider Electric M9F15216
- 收藏
- 对比
M9F15216详情
Schneider Electric M9F15216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
4
Pollution degree
3
Manufacturer Part Number
M9F15216
Manufacturer
施耐德电气
Risk Rank
5.57
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Part Life Cycle Code
活跃
Reach合规守则
unknown
频率
50 - 60
电路保护类型
THERMAL MAGNETIC
M9F15216拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。