Schneider Electric M9F21463
- 收藏
- 对比
M9F21463详情
Schneider Electric M9F21463重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
Multi9
Connectable conductor cross section solid-core
1 - 35
Overvoltage category
4
Pollution degree
3
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44
额定电流
63A
频率
50 - 60
极数
4
M9F21463拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。