Schneider Electric M9F23240
- 收藏
- 对比
M9F23240详情
Schneider Electric M9F23240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
Multi9
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
Manufacturer Part Number
M9F23240
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
1.92
额定电流
40A
Reach合规守则
unknown
频率
50 - 60
极数
2
电路保护类型
THERMAL MAGNETIC
M9F23240拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。