Schneider Electric M9F42250
- 收藏
- 对比
M9F42250详情
Schneider Electric M9F42250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
48
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
Mounting Styles
DIN 导轨安装
Range
Multi9
Manufacturer Part Number
M9F42250
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.56
额定电流
50A
Reach合规守则
unknown
频率
50 - 60
极数
2
电路保护类型
THERMAL MAGNETIC
M9F42250拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。