注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4660.304754
10
¥4396.513918
100
¥4147.65464
500
¥3912.881737
1000
¥3691.397866
Schneider Electric M9R12225
- 收藏
- 对比
M9R12225
2132-M9R12225
断路器
--
大陆
立即发货

M9R12225 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
--最小包装量--
¥
总价: ¥
M9R12225详情
Schneider Electric M9R12225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1 - 35
频率
50/60 Hz
M9R12225拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider






哦! 它是空的。