Schneider Electric M9R12491
- 收藏
- 对比
M9R12491
2132-M9R12491
断路器
--
大陆
立即发货

M9R12491 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
1最小包装量--
M9R12491详情
Schneider Electric M9R12491重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1 - 35
频率
50/60 Hz
M9R12491拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。