Schneider Electric M9R81225
- 收藏
- 对比
M9R81225
2132-M9R81225
断路器
--
大陆
立即发货

M9R81225 datasheet pdf and Circuit Breakers product details from Schneider Electric stock available at utmel
1最小包装量--
M9R81225详情
Schneider Electric M9R81225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
Multi9
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1 - 35
额定电流
25A
频率
50/60 Hz
极数
2
M9R81225拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。