Schneider Electric M9U11220
- 收藏
- 对比
M9U11220详情
Schneider Electric M9U11220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Manufacturer Part Number
M9U11220
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.57
Reach合规守则
unknown
电路保护类型
THERMAL MAGNETIC
M9U11220拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。