注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2523.155627
10
¥2380.335497
100
¥2245.599523
500
¥2118.490116
1000
¥1998.575581
Schneider Electric M9U21163
- 收藏
- 对比
M9U21163
2132-M9U21163
断路器
--
大陆
立即发货

Thermal Magnetic Circuit Breaker,
--最小包装量--
¥
总价: ¥
M9U21163详情
Schneider Electric M9U21163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
Manufacturer Part Number
M9U21163
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.57
Reach合规守则
unknown
电路保护类型
THERMAL MAGNETIC
M9U21163拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider






哦! 它是空的。