注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3317.608457
10
¥3129.819297
100
¥2952.659719
500
¥2785.528033
1000
¥2627.856633
Schneider Electric M9U21203
- 收藏
- 对比
M9U21203
2132-M9U21203
断路器
--
大陆
立即发货

Thermal Magnetic Circuit Breaker,
--最小包装量--
¥
总价: ¥
M9U21203详情
Schneider Electric M9U21203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Manufacturer Part Number
M9U21203
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
1.94
Reach合规守则
unknown
电路保护类型
THERMAL MAGNETIC
M9U21203拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider






哦! 它是空的。