Schneider Electric SR2USB01
- 收藏
- 对比
SR2USB01
2132-SR2USB01
控制器 - 配件
--
大陆
立即发货

USB PC CONNECTING CABLE, FOR ZEL
1最小包装量--
SR2USB01详情
Schneider Electric SR2USB01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
厂商
施耐德电气
Package
Box
Product Status
活跃
For Use With/Related Products
Zelio Logic 系列
RoHS
Compliant
Manufacturer part #
SR2USB01
For Use With
Zelio Logic 2
Unit Weight
5.119996 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
Associated Relay Series
Zelio Logic
系列
Zelio Logic
终端
Plug-In
类型
SR2USB01
子类别
Relays
额定电流
-
终端样式
Connector
功能
PLC programming device
电缆长度
3 m
配件类型
Connection Cable
产品类别
Relay Sockets & Hardware
产品
Accessories
产品类别
Relay Sockets & Hardware
长度
3
达到SVHC
Unknown
SR2USB01拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。