SCHNEIDER ELECTRIC TM200C24R
- 收藏
- 对比
TM200C24R
2132-TM200C24R
无类别的
--
大陆
立即发货

Module: PLC programmable controller; OUT: 10; IN: 14; IP20
1最小包装量--
TM200C24R详情
SCHNEIDER ELECTRIC TM200C24R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
PLC programmable controller
Kind of output
relay
Relay series
Modicon M200
Gross weight
599.4g
Certificates
RoHS compliant
Operating temperature
0...55°C
Supply voltage
100...240V AC
Number of outputs
10
Number of inputs
14
IP rating
IP20
TM200C24R拓展信息







哦! 它是空的。