Schneider Electric TM7BAI4PLA
- 收藏
- 对比
TM7BAI4PLA
2132-TM7BAI4PLA
传感器接口 - 接线盒
--
大陆
立即发货

ANALOG I/O EXPANSION BLOCK, MODI
1最小包装量--
TM7BAI4PLA详情
Schneider Electric TM7BAI4PLA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
厂商
施耐德电气
Package
Box
Product Status
活跃
For Use With/Related Products
Circular Connectors
Type of electric connection
Other
SIL according to IEC 61508
1
Suitable for safety functions
无
Explosion safety category for gas
Other
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
Other
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Modicon TM7
颜色
-
子类别
Circular Connectors
深度
42
外壳尺寸-插入
M12
配件类型
Input, Output Unit
产品类别
圆形公制连接器
特征
4 Connector Opening, Dust Tight, Waterproof
产品类别
圆形公制连接器
宽度
53
高度
85
TM7BAI4PLA拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。