Schneider Electric TMAT4CSET
- 收藏
- 对比
TMAT4CSET
2132-TMAT4CSET
圆形连接器
--
大陆
立即发货

TMAT4CSET datasheet pdf and Circular Connectors product details from Schneider Electric stock available at utmel
1最小包装量--
TMAT4CSET详情
Schneider Electric TMAT4CSET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Modicon M241 Series
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 2.5
Type of electric connection
Screw connection
Rated current In
5
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Connectable conductor cross section multi-wired
2.5 - 2.5
Model
Other
Connectable conductor cross section solid-core
2.5 - 2.5
RoHS
Non-Compliant
系列
-
子类别
接线板
配件类型
接线端子
产品类别
固定式接线端子
产品
固定式接线端子
TMAT4CSET拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。