注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥19572.440865
10
¥18928.859637
25
¥18797.278682
50
¥18666.612402
100
¥18282.676201
500
¥16975.55822
Schneider Electric VJOCNTGMPREM
- 收藏
- 对比
VJOCNTGMPREM
2132-VJOCNTGMPREM
人机接口(HMI)- 配件
--
大陆
立即发货

ECOSTRUXURE SECURE CONNECT ADVIS
--最小包装量--
¥
总价: ¥
VJOCNTGMPREM详情
Schneider Electric VJOCNTGMPREM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
厂商
施耐德电气
Package
Box
Product Status
活跃
For Use With/Related Products
Harmony GTO, Harmony GTU, Harmony iPC Series
Put into operation function integrated
无
Suitable for operating system Windows ME
无
Integrated communication function
无
Integrated evaluation function
无
According to IEC 1131-3 (DIN EN 61131-3)
无
Suitable for operating system Windows 2000
无
Integrated application configuration function
无
Integrated motion function
无
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
无
Technology function integrated
无
With editor for programming language FBD (Function Block Diagram)
无
SIL according to IEC 61508
None
With editor for programming language SFC (Sequential Function Chart)
无
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
无
Suitable for operating system Windows 7
有
Integrated analysis function
无
Suitable for safety functions
无
With editor for manufacturer specific programming language
无
Suitable for operating system Windows XP
无
With editor for programming language ST (structured text)
无
Integrated data detection function
无
Integrated position function
无
Suitable for operating system Windows Vista
有
Suitable for operating system Windows 8
有
With editor for programming language LD (Ladder Diagram)
无
Integrated configuration function
无
Integrated diagnosis function
无
Maintenance function integrated
无
Simulation function integrated
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Suitable for operating system Windows 9x
无
配件类型
Software
规格说明
-
VJOCNTGMPREM拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric






哦! 它是空的。