Schneider Electric XACB9222
- 收藏
- 对比
XACB9222
2132-XACB9222
可配置开关元件 - 主体
--
大陆
立即发货

HARMONY XAC, PUSH BUTTON HEAD, P
1最小包装量--
XACB9222详情
Schneider Electric XACB9222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XAC
Material front ring
Plastic
Degree of protection (IP), front side
IP65/IP67
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
For Use With
Schneider Electric XACB92 Series Booted Operators
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
施耐德电气
Brand
施耐德电气
系列
和谐 XAC
类型
Maintained
子类别
开关配件
执行器类型
Pushbutton, Round
面板开孔尺寸
-
照明
Non-Illuminated
产品类别
Switch Cases / Switch Covers
需要
Contact Block(s)
产品类别
Switch Cases / Switch Covers
XACB9222拓展信息







哦! 它是空的。