Schneider Electric XCSTE7331
- 收藏
- 对比
XCSTE7331详情
Schneider Electric XCSTE7331重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP67K
Locking mechanism
Quiescent current principle
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
Illuminated
Non-Illuminated
系列
XCST
灯型
-
XCSTE7331拓展信息
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。