Schneider Electric XMLG001D71
- 收藏
- 对比
XMLG001D71
2132-XMLG001D71
电流传感器
--
大陆
立即发货

XMLG001D71 datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XMLG001D71详情
Schneider Electric XMLG001D71重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
1000
Number of auxiliary contacts as normally closed contact
0
深度
48.5
高度
58.1
直径
22.8
XMLG001D71拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。