Schneider Electric XMLK025B2C71
- 收藏
- 对比
XMLK025B2C71详情
Schneider Electric XMLK025B2C71重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
0
深度
67.5
直径
36
XMLK025B2C71拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。