Schneider Electric XMLR160M1N75
- 收藏
- 对比
XMLR160M1N75
2132-XMLR160M1N75
电流传感器
--
大陆
立即发货

XMLR160M1N75 datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XMLR160M1N75详情
Schneider Electric XMLR160M1N75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
1
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
1
Max. operating pressure
160000
Number of auxiliary contacts as normally closed contact
0
深度
42
宽度
41
高度
88
XMLR160M1N75拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。