Schneider Electric XS612B4PBL5
- 收藏
- 对比
XS612B4PBL5详情
Schneider Electric XS612B4PBL5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
RoHS
Non-Compliant
Type of electric connection
Cable radial
Material housing
Metal
Voltage type
AC/DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 48
Explosion safety category for dust
None
感测方法
Inductive
XS612B4PBL5拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。