Schneider Electric XS9C2A1NCM12
- 收藏
- 对比
XS9C2A1NCM12
2132-XS9C2A1NCM12
电流传感器
--
大陆
立即发货

XS9C2A1NCM12 datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XS9C2A1NCM12详情
Schneider Electric XS9C2A1NCM12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Compliant
Type of electric connection
Connector M12
Material housing
Plastic
Voltage type
AC/DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
XS9C2A1NCM12拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。