Schneider Electric XU2N18PP341
- 收藏
- 对比
XU2N18PP341
2132-XU2N18PP341
电流传感器
--
大陆
立即发货

Through Beam Photoelectric Sensor,
1最小包装量--
XU2N18PP341详情
Schneider Electric XU2N18PP341重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Type of electric connection
Cable radial
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
RoHS
Non-Compliant
XU2N18PP341拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。