Schneider Electric XU2S18PP340DR
- 收藏
- 对比
XU2S18PP340DR
2132-XU2S18PP340DR
电流传感器
--
大陆
立即发货

XU2S18PP340DR datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XU2S18PP340DR详情
Schneider Electric XU2S18PP340DR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
RoHS
Non-Compliant
Type of electric connection
Connector M12
Ambient temperature
-25 - 55
Max. output current
35
Material housing
Metal
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
XU2S18PP340DR拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。