Schneider Electric XUB2BPBWL2R
- 收藏
- 对比
XUB2BPBWL2R
2132-XUB2BPBWL2R
电流传感器
--
大陆
立即发货

XUB2BPBWL2R datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XUB2BPBWL2R详情
Schneider Electric XUB2BPBWL2R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable radial
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
AC/DC
Degree of protection (IP)
IP65
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
XUB2BPBWL2R拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。