Schneider Electric XULH083534D
- 收藏
- 对比
XULH083534D
2132-XULH083534D
电流传感器
--
大陆
立即发货

XULH083534D datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XULH083534D详情
Schneider Electric XULH083534D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-25 - 55
Max. output current
200
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
XULH083534D拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。